Vishay Intertechnology, Inc. Res Thin Film 1206 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B64D9R

Description
Res Thin Film 1206 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B64D9R - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B64D9R
Res Thin Film 1206 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B64D9R
Res Thin Film 1206 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B64D9R
Product Name Res Thin Film 1206 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers