Vishay Intertechnology, Inc. SMD,1206,1/4W,642,0.1%,100PPM,R FAIL RATE,BULK D55342K07B642ARWS

Description
SMD,1206,1/4W,642,0. 1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet
Description
SMD,1206,1/4W,642,0. 1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,642,0.1%,100PPM,R FAIL RATE,BULK - D55342K07B642ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,642,0.1%,100PPM,R FAIL RATE,BULK
D55342K07B642ARWS
SMD,1206,1/4W,642,0.1%,100PPM,R FAIL RATE,BULK D55342K07B642ARWS
SMD,1206,1/4W,642,0. 1%,100PPM,R FAIL RATE,BULK

SMD,1206,1/4W,642,0.1%,100PPM,R FAIL RATE,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B642ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B642ARWS-ND
Chip Resistor - Surface Mount 764-D55342K07B642ARWS-ND
642 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

642 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,642Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay - 54M5858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,642Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
54M5858
Resistor,thin Film,642Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay 54M5858
Resistor,Thin Film,642Ohms,100WV,. 1+/-% Tol,-100,100ppm-TC,1 206-Case

Resistor,Thin Film,642Ohms,100WV,.1+/-% Tol,-100,100ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B642ARWS 764-D55342K07B642ARWS-ND 54M5858
Product Name SMD,1206,1/4W,642,0.1%,100PPM,R FAIL RATE,BULK Chip Resistor - Surface Mount Resistor,thin Film,642Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details