Vishay Precision Group Rcwpm-1206 62 2% K D55342K07B62G0S Rsl Vishay D55342K07B62G0SUL

Description
RCWPM-1206 62 2% K D55342K07B62G0S RSL
Description
RCWPM-1206 62 2% K D55342K07B62G0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 62 2% K D55342K07B62G0S Rsl Vishay - 27P0223 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 62 2% K D55342K07B62G0S Rsl Vishay
27P0223
Rcwpm-1206 62 2% K D55342K07B62G0S Rsl Vishay 27P0223
RCWPM-1206 62 2% K D55342K07B62G0S RSL

RCWPM-1206 62 2% K D55342K07B62G0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0223
Product Name Rcwpm-1206 62 2% K D55342K07B62G0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers