Vishay Intertechnology, Inc. RES 620 OHM 1/4W 1% 1206 D55342K07B620DMTSV

Description
RES 620ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 620ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/4W 1% 1206 - D55342K07B620DMTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/4W 1% 1206
D55342K07B620DMTSV
RES 620 OHM 1/4W 1% 1206 D55342K07B620DMTSV
RES 620ohm 1/4W 1% 1206

RES 620ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B620DMTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B620DMTSVTR-ND
Chip Resistor - Surface Mount 764-D55342K07B620DMTSVTR-ND
620 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

620 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B620DMTSV 764-D55342K07B620DMTSVTR-ND
Product Name RES 620 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details