Vishay Intertechnology, Inc. RES 61.9K OHM 1/4W 1% 1206 D55342K07B61E9RT5V

Description
RES 61.9Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 61.9Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/4W 1% 1206 - D55342K07B61E9RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/4W 1% 1206
D55342K07B61E9RT5V
RES 61.9K OHM 1/4W 1% 1206 D55342K07B61E9RT5V
RES 61.9Kohm 1/4W 1% 1206

RES 61.9Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B61E9RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B61E9RT5VTR-ND
Chip Resistor - Surface Mount 764-D55342K07B61E9RT5VTR-ND
61.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

61.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B61E9RT5V 764-D55342K07B61E9RT5VTR-ND
Product Name RES 61.9K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers