Vishay Precision Group Res Thick Film 1206 619 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B619DRS2

Description
Res Thick Film 1206 619 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 619 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 619 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B619DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 619 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B619DRS2
Res Thick Film 1206 619 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B619DRS2
Res Thick Film 1206 619 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 619 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B619DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B619DRS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B619DRS2TR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B619DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B619DRS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B619DRS2CT-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B619DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B619DRS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B619DRS2DKR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Resistor,thick Film,619Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C5054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,619Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C5054
Resistor,thick Film,619Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C5054
Resistor,Thick Film,619Ohms,100WV,1 +/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,619Ohms,100WV,1+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B619DRS2 541-D55342K07B619DRS2TR-ND 44C5054
Product Name Res Thick Film 1206 619 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Resistor,thick Film,619Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers