Vishay Intertechnology, Inc. RES 60.4K OHM 1/4W 0.1% 1206 D55342K07B60B4RWI

Description
RES 60.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 60.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/4W 0.1% 1206 - D55342K07B60B4RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/4W 0.1% 1206
D55342K07B60B4RWI
RES 60.4K OHM 1/4W 0.1% 1206 D55342K07B60B4RWI
RES 60.4Kohm 1/4W 0.1% 1206

RES 60.4Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B60B4RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B60B4RWI-ND
Chip Resistor - Surface Mount 764-D55342K07B60B4RWI-ND
60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B60B4RWI 764-D55342K07B60B4RWI-ND
Product Name RES 60.4K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details