Vishay Precision Group Thick Film ResistorsSeries:RCWPM; Resistance:5.11kohm; Resistance Tolerance:+/- 1%; Power Rating:0... D55342K07B5E11R

Description
Thick Film ResistorsSeries:RCWP M; Resistance:5.11kohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote
Description
Thick Film ResistorsSeries:RCWP M; Resistance:5.11kohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorsSeries:RCWPM; Resistance:5.11kohm; Resistance Tolerance:+/- 1%; Power Rating:0... - D55342K07B5E11R - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorsSeries:RCWPM; Resistance:5.11kohm; Resistance Tolerance:+/- 1%; Power Rating:0...
D55342K07B5E11R
Thick Film ResistorsSeries:RCWPM; Resistance:5.11kohm; Resistance Tolerance:+/- 1%; Power Rating:0... D55342K07B5E11R
Thick Film ResistorsSeries:RCWP M; Resistance:5.11kohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film ResistorsSeries:RCWPM; Resistance:5.11kohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Resistor, Thick Film, 5K11, 1%, 0.25W, 1206; Resistance Vishay - 22C4592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5K11, 1%, 0.25W, 1206; Resistance Vishay
22C4592
Resistor, Thick Film, 5K11, 1%, 0.25W, 1206; Resistance Vishay 22C4592
RESISTOR, THICK FILM, 5K11, 1%, 0.25W, 1206; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 5K11, 1%, 0.25W, 1206; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B5E11R 22C4592
Product Name Thick Film ResistorsSeries:RCWPM; Resistance:5.11kohm; Resistance Tolerance:+/- 1%; Power Rating:0... Resistor, Thick Film, 5K11, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details