Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B5B49PWS

Description
5.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
5.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B5B49PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B5B49PWS-ND
Chip Resistor - Surface Mount 764-D55342K07B5B49PWS-ND
5.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

5.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 5.49K OHM 1/4W 0.1% 1206 - D55342K07B5B49PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/4W 0.1% 1206
D55342K07B5B49PWS
RES 5.49K OHM 1/4W 0.1% 1206 D55342K07B5B49PWS
RES 5.49Kohm 1/4W 0.1% 1206

RES 5.49Kohm 1/4W 0.1% 1206

Supplier's Site
Resistor,thin Film,5.49Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay - 27M3610 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,5.49Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
27M3610
Resistor,thin Film,5.49Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay 27M3610
Resistor,Thin Film,5.49KOhms,100WV ,.1+/-% Tol,-100,100ppm-TC,1 206-Case

Resistor,Thin Film,5.49KOhms,100WV,.1+/-% Tol,-100,100ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342K07B5B49PWS-ND D55342K07B5B49PWS 27M3610
Product Name Chip Resistor - Surface Mount RES 5.49K OHM 1/4W 0.1% 1206 Resistor,thin Film,5.49Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers