Vishay Intertechnology, Inc. Res Thick Film 1206 590 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B590DRS6

Description
Res Thick Film 1206 590 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 590 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 590 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B590DRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 590 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B590DRS6
Res Thick Film 1206 590 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B590DRS6
Res Thick Film 1206 590 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 590 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B590DRS6
Product Name Res Thick Film 1206 590 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers