Vishay Precision Group Rcwpm-1206 57.6K 1% K D55342K07B57E6S Ts Vishay D55342K07B57E6SWL

Description
RCWPM-1206 57.6K 1% K D55342K07B57E6S TS
Description
RCWPM-1206 57.6K 1% K D55342K07B57E6S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 57.6K 1% K D55342K07B57E6S Ts Vishay - 27P0082 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 57.6K 1% K D55342K07B57E6S Ts Vishay
27P0082
Rcwpm-1206 57.6K 1% K D55342K07B57E6S Ts Vishay 27P0082
RCWPM-1206 57.6K 1% K D55342K07B57E6S TS

RCWPM-1206 57.6K 1% K D55342K07B57E6S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0082
Product Name Rcwpm-1206 57.6K 1% K D55342K07B57E6S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details