Vishay Precision Group Rcwpm-1206 576K 1% K D55342K07B576Er Rsl Vishay D55342K07B576ERUL

Description
RCWPM-1206 576K 1% K D55342K07B576ER RSL
Description
RCWPM-1206 576K 1% K D55342K07B576ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 576K 1% K D55342K07B576Er Rsl Vishay - 27P0089 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 576K 1% K D55342K07B576Er Rsl Vishay
27P0089
Rcwpm-1206 576K 1% K D55342K07B576Er Rsl Vishay 27P0089
RCWPM-1206 576K 1% K D55342K07B576ER RSL

RCWPM-1206 576K 1% K D55342K07B576ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0089
Product Name Rcwpm-1206 576K 1% K D55342K07B576Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details