Vishay Precision Group Rcwpm-1206 56.2K 1% K D55342K07B56E2R Rs Vishay D55342K07B56E2RUL

Description
RCWPM-1206 56.2K 1% K D55342K07B56E2R RS
Description
RCWPM-1206 56.2K 1% K D55342K07B56E2R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 56.2K 1% K D55342K07B56E2R Rs Vishay - 27P0027 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 56.2K 1% K D55342K07B56E2R Rs Vishay
27P0027
Rcwpm-1206 56.2K 1% K D55342K07B56E2R Rs Vishay 27P0027
RCWPM-1206 56.2K 1% K D55342K07B56E2R RS

RCWPM-1206 56.2K 1% K D55342K07B56E2R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0027
Product Name Rcwpm-1206 56.2K 1% K D55342K07B56E2R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details