Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B56B0PWS

Description
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B56B0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B56B0PWS-ND
Chip Resistor - Surface Mount 764-D55342K07B56B0PWS-ND
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thick Film 1206 56K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack - D55342K07B56B0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 56K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack
D55342K07B56B0PWS
Res Thick Film 1206 56K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack D55342K07B56B0PWS
Res Thick Film 1206 56K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack

Res Thick Film 1206 56K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342K07B56B0PWS-ND D55342K07B56B0PWS
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 56K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details