Vishay Precision Group Rcwpm-1206 562K 1% K D55342K07B562Er Tsl Vishay D55342K07B562ERWL

Description
RCWPM-1206 562K 1% K D55342K07B562ER TSL
Description
RCWPM-1206 562K 1% K D55342K07B562ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 562K 1% K D55342K07B562Er Tsl Vishay - 27P0072 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 562K 1% K D55342K07B562Er Tsl Vishay
27P0072
Rcwpm-1206 562K 1% K D55342K07B562Er Tsl Vishay 27P0072
RCWPM-1206 562K 1% K D55342K07B562ER TSL

RCWPM-1206 562K 1% K D55342K07B562ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0072
Product Name Rcwpm-1206 562K 1% K D55342K07B562Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details