Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
VISHAY PRECISION GROUP
D55342K07B536APTP -- D55342K 100PPM 1206 536 0.1% P TP VISHAY
Vishay Precision Group
D55342K 100Ppm 1206 536 0.1% P Tp Vishay
D55342K07B536APTP
Description
D55342K 100PPM 1206 536 0.1% P TP
Newark, An Avnet Company
Done
Description
D55342K 100PPM 1206 536 0.1% P TP
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
D55342K 100Ppm 1206 536 0.1% P Tp Vishay
39T2451
D55342K 100Ppm 1206 536 0.1% P Tp Vishay
39T2451
D55342K 100PPM 1206 536 0.1% P TP
D55342K 100PPM 1206 536 0.1% P TP
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
39T2451
Product Name
D55342K 100Ppm 1206 536 0.1% P Tp Vishay
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
CRT Power Supply
CRS180G60
Specs
Type
High Voltage
Applications
Instrumentation, CRT Displays
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
SCHURTER Inc
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W
Power Supply
Specs
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
TPS Elektronik GmbH
Programmable Power / 3U Programmable DC Power
ea-psbe-10080-510-3u-27494
Specs
Form Factor
Rack Mount
AC Output Voltage
0.0 to 80.0 volts
AC Output Current
0.0 to 510 amps
View Details
Acopian Power Supplies
Power Supply
51515T6A
View Details