Vishay Intertechnology, Inc. RES 530 OHM 1/4W 0.1% 1206 D55342K07B530ART5

Description
RES 530ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 530ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 530 OHM 1/4W 0.1% 1206 - D55342K07B530ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 530 OHM 1/4W 0.1% 1206
D55342K07B530ART5
RES 530 OHM 1/4W 0.1% 1206 D55342K07B530ART5
RES 530ohm 1/4W 0.1% 1206

RES 530ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B530ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B530ART5TR-ND
Chip Resistor - Surface Mount 764-D55342K07B530ART5TR-ND
530 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

530 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B530ART5 764-D55342K07B530ART5TR-ND
Product Name RES 530 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 530 ohms 530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details