Vishay Precision Group Rcwpm-1206 523K 1% K D55342K07B523Ep Tsl Vishay D55342K07B523EPWL

Description
RCWPM-1206 523K 1% K D55342K07B523EP TSL
Description
RCWPM-1206 523K 1% K D55342K07B523EP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 523K 1% K D55342K07B523Ep Tsl Vishay - 26P9979 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 523K 1% K D55342K07B523Ep Tsl Vishay
26P9979
Rcwpm-1206 523K 1% K D55342K07B523Ep Tsl Vishay 26P9979
RCWPM-1206 523K 1% K D55342K07B523EP TSL

RCWPM-1206 523K 1% K D55342K07B523EP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9979
Product Name Rcwpm-1206 523K 1% K D55342K07B523Ep Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers