Vishay Precision Group Res Thin Film 1206 51K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B51K0RWB

Description
Res Thin Film 1206 51K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1206 51K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 51K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B51K0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 51K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B51K0RWB
Res Thin Film 1206 51K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B51K0RWB
Res Thin Film 1206 51K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1206 51K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Rcwpm-1206 51K 5% K D55342K07B51K0R T03 Vishay - 14T0747 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 51K 5% K D55342K07B51K0R T03 Vishay
14T0747
Rcwpm-1206 51K 5% K D55342K07B51K0R T03 Vishay 14T0747
RCWPM-1206 51K 5% K D55342K07B51K0R T03

RCWPM-1206 51K 5% K D55342K07B51K0R T03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B51K0RWB 14T0747
Product Name Res Thin Film 1206 51K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Tray Rcwpm-1206 51K 5% K D55342K07B51K0R T03 Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details