Vishay Intertechnology, Inc. Res Thick Film 1206 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B51G0RSL

Description
Res Thick Film 1206 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thick Film 1206 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B51G0RSL - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B51G0RSL
Res Thick Film 1206 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B51G0RSL
Res Thick Film 1206 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thick Film 1206 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B51G0RSL
Product Name Res Thick Film 1206 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers