Vishay Precision Group Rcwpm-1206 51.1K 1% K D55342K07B51E1P Rs Vishay D55342K07B51E1PUL

Description
RCWPM-1206 51.1K 1% K D55342K07B51E1P RS
Description
RCWPM-1206 51.1K 1% K D55342K07B51E1P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 51.1K 1% K D55342K07B51E1P Rs Vishay - 26P9918 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 51.1K 1% K D55342K07B51E1P Rs Vishay
26P9918
Rcwpm-1206 51.1K 1% K D55342K07B51E1P Rs Vishay 26P9918
RCWPM-1206 51.1K 1% K D55342K07B51E1P RS

RCWPM-1206 51.1K 1% K D55342K07B51E1P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9918
Product Name Rcwpm-1206 51.1K 1% K D55342K07B51E1P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details