Vishay Intertechnology, Inc. Res Thin Film 1206 51.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B51D1RS2

Description
Res Thin Film 1206 51.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 51.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 51.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B51D1RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 51.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B51D1RS2
Res Thin Film 1206 51.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B51D1RS2
Res Thin Film 1206 51.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 51.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B51D1RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B51D1RS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B51D1RS2CT-ND
RCWPM-1206 51.1 1% K D55342K07B5

RCWPM-1206 51.1 1% K D55342K07B5

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B51D1RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B51D1RS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B51D1RS2DKR-ND
RCWPM-1206 51.1 1% K D55342K07B5

RCWPM-1206 51.1 1% K D55342K07B5

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B51D1RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B51D1RS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B51D1RS2TR-ND
RCWPM-1206 51.1 1% K D55342K07B5

RCWPM-1206 51.1 1% K D55342K07B5

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B51D1RS2 541-D55342K07B51D1RS2CT-ND
Product Name Res Thin Film 1206 51.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details