Vishay Precision Group D55342K07B511DRWB D55342K07B511DRWB

Description
D55342K07B511DRWB
Request a Quote
Description
D55342K07B511DRWB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B511DRWB - D55342K07B511DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B511DRWB
D55342K07B511DRWB
D55342K07B511DRWB D55342K07B511DRWB
D55342K07B511DRWB

D55342K07B511DRWB

Supplier's Site
Resistor, Thick Film, 511 Ohm, 0.25W, 1%; Resistance Vishay - 44C4669 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 511 Ohm, 0.25W, 1%; Resistance Vishay
44C4669
Resistor, Thick Film, 511 Ohm, 0.25W, 1%; Resistance Vishay 44C4669
RESISTOR, THICK FILM, 511 OHM, 0.25W, 1%; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 511 OHM, 0.25W, 1%; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B511DRWB 44C4669
Product Name D55342K07B511DRWB Resistor, Thick Film, 511 Ohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details