Vishay Precision Group Res Thick Film 1206 4.7K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray D55342K07B4K70SWB

Description
Res Thick Film 1206 4.7K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 1206 4.7K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 4.7K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray - D55342K07B4K70SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 4.7K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray
D55342K07B4K70SWB
Res Thick Film 1206 4.7K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray D55342K07B4K70SWB
Res Thick Film 1206 4.7K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 1206 4.7K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site
Rcwpm-1206 4.7K 5% K D55342K07B4K70S T03 Vishay - 14T0750 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 4.7K 5% K D55342K07B4K70S T03 Vishay
14T0750
Rcwpm-1206 4.7K 5% K D55342K07B4K70S T03 Vishay 14T0750
RCWPM-1206 4.7K 5% K D55342K07B4K70S T03

RCWPM-1206 4.7K 5% K D55342K07B4K70S T03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B4K70SWB 14T0750
Product Name Res Thick Film 1206 4.7K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray Rcwpm-1206 4.7K 5% K D55342K07B4K70S T03 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details