Vishay Precision Group D55342K07B4E99RWB D55342K07B4E99RWB

Description
D55342K07B4E99RWB
Request a Quote Datasheet
Description
D55342K07B4E99RWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D55342K07B4E99RWB - D55342K07B4E99RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B4E99RWB
D55342K07B4E99RWB
D55342K07B4E99RWB D55342K07B4E99RWB
D55342K07B4E99RWB

D55342K07B4E99RWB

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B4E99RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B4E99RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B4E99RWB-ND
RCWPM-1206 4.99K 1% K D55342K07B

RCWPM-1206 4.99K 1% K D55342K07B

Buy Now Datasheet
Resistor, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Vishay - 44C4008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Vishay
44C4008
Resistor, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Vishay 44C4008
RESISTOR, THICK FILM, 4K99, 1%, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 4K99, 1%, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B4E99RWB 541-D55342K07B4E99RWB-ND 44C4008
Product Name D55342K07B4E99RWB Chip Resistor - Surface Mount Resistor, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers