Vishay Precision Group Res Thin Film 1206 4.75K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B4E75RTN

Description
Res Thin Film 1206 4.75K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 4.75K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 4.75K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B4E75RTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.75K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B4E75RTN
Res Thin Film 1206 4.75K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B4E75RTN
Res Thin Film 1206 4.75K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 4.75K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 4.75 Kohm Vishay - 44C3979 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 4.75 Kohm Vishay
44C3979
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 4.75 Kohm Vishay 44C3979
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 4.75 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 4.75 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B4E75RTN 44C3979
Product Name Res Thin Film 1206 4.75K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 4.75 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details