Vishay Intertechnology, Inc. RSM, TKF 4.75K 1/4W 1% D55342K07B4E75R

Description
RSM, TKF 4.75K 1/4W 1%
Request a Quote
Description
RSM, TKF 4.75K 1/4W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 4.75K 1/4W 1% - D55342K07B4E75R - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 4.75K 1/4W 1%
D55342K07B4E75R
RSM, TKF 4.75K 1/4W 1% D55342K07B4E75R
RSM, TKF 4.75K 1/4W 1%

RSM, TKF 4.75K 1/4W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B4E75R
Product Name RSM, TKF 4.75K 1/4W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details