Vishay Precision Group Rcwpm-1206 4.42K 1% K D55342K07B4E42P Ts Vishay D55342K07B4E42PWL

Description
RCWPM-1206 4.42K 1% K D55342K07B4E42P TS
Description
RCWPM-1206 4.42K 1% K D55342K07B4E42P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 4.42K 1% K D55342K07B4E42P Ts Vishay - 26P9418 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 4.42K 1% K D55342K07B4E42P Ts Vishay
26P9418
Rcwpm-1206 4.42K 1% K D55342K07B4E42P Ts Vishay 26P9418
RCWPM-1206 4.42K 1% K D55342K07B4E42P TS

RCWPM-1206 4.42K 1% K D55342K07B4E42P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9418
Product Name Rcwpm-1206 4.42K 1% K D55342K07B4E42P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details