Vishay Precision Group Rcwpm-1206 4.32K 1% K D55342K07B4E32M Rs Vishay D55342K07B4E32MUL

Description
RCWPM-1206 4.32K 1% K D55342K07B4E32M RS
Description
RCWPM-1206 4.32K 1% K D55342K07B4E32M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 4.32K 1% K D55342K07B4E32M Rs Vishay - 26P9411 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 4.32K 1% K D55342K07B4E32M Rs Vishay
26P9411
Rcwpm-1206 4.32K 1% K D55342K07B4E32M Rs Vishay 26P9411
RCWPM-1206 4.32K 1% K D55342K07B4E32M RS

RCWPM-1206 4.32K 1% K D55342K07B4E32M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9411
Product Name Rcwpm-1206 4.32K 1% K D55342K07B4E32M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details