Vishay Intertechnology, Inc. RES 4.42K OHM 1/4W 0.1% 1206 D55342K07B4B42RWS

Description
RES 4.42Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 4.42Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/4W 0.1% 1206 - D55342K07B4B42RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/4W 0.1% 1206
D55342K07B4B42RWS
RES 4.42K OHM 1/4W 0.1% 1206 D55342K07B4B42RWS
RES 4.42Kohm 1/4W 0.1% 1206

RES 4.42Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B4B42RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B4B42RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B4B42RWS-ND
4.42 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.42 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B4B42RWS 764-D55342K07B4B42RWS-ND
Product Name RES 4.42K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details