Vishay Precision Group Chip Resistor - Surface Mount D55342K07B49E9RWB

Description
RCWPM-1206 49.9K 1% K D55342K07B
Request a Quote Datasheet
Description
RCWPM-1206 49.9K 1% K D55342K07B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B49E9RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B49E9RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B49E9RWB-ND
RCWPM-1206 49.9K 1% K D55342K07B

RCWPM-1206 49.9K 1% K D55342K07B

Buy Now Datasheet
D55342K07B49E9RWB - D55342K07B49E9RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B49E9RWB
D55342K07B49E9RWB
D55342K07B49E9RWB D55342K07B49E9RWB
D55342K07B49E9RWB

D55342K07B49E9RWB

Supplier's Site
Resistor, Thick Film, 49.9Kohm, 0.25W, 1%; Resistance Vishay - 44C4477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 49.9Kohm, 0.25W, 1%; Resistance Vishay
44C4477
Resistor, Thick Film, 49.9Kohm, 0.25W, 1%; Resistance Vishay 44C4477
RESISTOR, THICK FILM, 49.9KOHM, 0.25W, 1%; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 49.9KOHM, 0.25W, 1%; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B49E9RWB-ND D55342K07B49E9RWB 44C4477
Product Name Chip Resistor - Surface Mount D55342K07B49E9RWB Resistor, Thick Film, 49.9Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details