Vishay Precision Group Res Thin Film 1206 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B49E9RTN

Description
Res Thin Film 1206 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B49E9RTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B49E9RTN
Res Thin Film 1206 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B49E9RTN
Res Thin Film 1206 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Kohm Vishay - 44C4474 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Kohm Vishay
44C4474
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Kohm Vishay 44C4474
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 49.9 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 49.9 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B49E9RTN 44C4474
Product Name Res Thin Film 1206 49.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers