Vishay Intertechnology, Inc. RES, 49.9K, 1% .25W D55342K07B49E9R

Description
RES, 49.9K, 1% .25W
Request a Quote
Description
RES, 49.9K, 1% .25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 49.9K, 1% .25W - D55342K07B49E9R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 49.9K, 1% .25W
D55342K07B49E9R
RES, 49.9K, 1% .25W D55342K07B49E9R
RES, 49.9K, 1% .25W

RES, 49.9K, 1% .25W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B49E9R
Product Name RES, 49.9K, 1% .25W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details