Vishay Intertechnology, Inc. Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray D55342K07B49D9TWBT

Description
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray - D55342K07B49D9TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
D55342K07B49D9TWBT
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray D55342K07B49D9TWBT
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray

Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B49D9TWBT
Product Name Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers