Vishay Intertechnology, Inc. Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray D55342K07B49D9SWB

Description
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray - D55342K07B49D9SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray
D55342K07B49D9SWB
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray D55342K07B49D9SWB
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B49D9SWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B49D9SWB-ND
Chip Resistor - Surface Mount 541-D55342K07B49D9SWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B49D9SWB 541-D55342K07B49D9SWB-ND
Product Name Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers