Vishay Precision Group SMD,1206,1/4W,49.9 OHM,1%,100PPM,R FAIL RATE,BULK D55342K07B49D9RWB

Description
SMD,1206,1/4W,49.9oh m,1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet
Description
SMD,1206,1/4W,49.9oh m,1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,49.9 OHM,1%,100PPM,R FAIL RATE,BULK - D55342K07B49D9RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,49.9 OHM,1%,100PPM,R FAIL RATE,BULK
D55342K07B49D9RWB
SMD,1206,1/4W,49.9 OHM,1%,100PPM,R FAIL RATE,BULK D55342K07B49D9RWB
SMD,1206,1/4W,49.9oh m,1%,100PPM,R FAIL RATE,BULK

SMD,1206,1/4W,49.9ohm,1%,100PPM,R FAIL RATE,BULK

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B49D9RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B49D9RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B49D9RWB-ND
RCWPM-1206 49.9 1% K D55342K07B4

RCWPM-1206 49.9 1% K D55342K07B4

Buy Now Datasheet
Resistor, Thick Film, 49R9, 1%, 0.25W, 1206; Resistance Vishay - 44C4465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 49R9, 1%, 0.25W, 1206; Resistance Vishay
44C4465
Resistor, Thick Film, 49R9, 1%, 0.25W, 1206; Resistance Vishay 44C4465
RESISTOR, THICK FILM, 49R9, 1%, 0.25W, 1206; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 49R9, 1%, 0.25W, 1206; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B49D9RWB 541-D55342K07B49D9RWB-ND 44C4465
Product Name SMD,1206,1/4W,49.9 OHM,1%,100PPM,R FAIL RATE,BULK Chip Resistor - Surface Mount Resistor, Thick Film, 49R9, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details