Vishay Precision Group Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B49D9RTN

Description
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B49D9RTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B49D9RTN
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B49D9RTN
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Ohm Vishay - 44C4461 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Ohm Vishay
44C4461
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Ohm Vishay 44C4461
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 49.9 Ohm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 49.9 Ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B49D9RTN 44C4461
Product Name Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Ohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers