Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - D55342K07B49D9RS2 D55342K07B49D9RS2

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001378-D55342K07B49 D9RS2 Packaging: Tape and Reel Length: 3.18 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 49.9 Ω Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8ENF49R9V; CRCW120649R9FKEAHP; CRCW120649R9FKEA; ERJP08F49R9V; RC1206FR-0749R9L; CRCW120649R9FKEBD553 42K07B49D9RS2.; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.6 mm Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001378-D55342K07B49 D9RS2 Packaging: Tape and Reel Length: 3.18 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 49.9 Ω Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8ENF49R9V; CRCW120649R9FKEAHP; CRCW120649R9FKEA; ERJP08F49R9V; RC1206FR-0749R9L; CRCW120649R9FKEBD553 42K07B49D9RS2.; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.6 mm Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D55342K07B49D9RS2 - 1001378-D55342K07B49D9RS2 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B49D9RS2
1001378-D55342K07B49D9RS2
Chip Resistor - Surface Mount - D55342K07B49D9RS2 1001378-D55342K07B49D9RS2
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001378-D55342K07B49 D9RS2 Packaging: Tape and Reel Length: 3.18 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 49.9 Ω Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8ENF49R9V; CRCW120649R9FKEAHP; CRCW120649R9FKEA; ERJP08F49R9V; RC1206FR-0749R9L; CRCW120649R9FKEBD553 42K07B49D9RS2.; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.6 mm Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001378-D55342K07B49D9RS2
Packaging: Tape and Reel
Length: 3.18 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 49.9 Ω
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): ERJ-8ENF49R9V; CRCW120649R9FKEAHP; CRCW120649R9FKEA; ERJP08F49R9V; RC1206FR-0749R9L; CRCW120649R9FKEBD55342K07B49D9RS2.;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.6 mm
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045

Buy Now
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B49D9RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B49D9RS2
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B49D9RS2
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B49D9RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B49D9RS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B49D9RS2CT-ND
RCWPM-1206 49.9 1% K D55342K07B4

RCWPM-1206 49.9 1% K D55342K07B4

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B49D9RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B49D9RS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B49D9RS2TR-ND
RCWPM-1206 49.9 1% K D55342K07B4

RCWPM-1206 49.9 1% K D55342K07B4

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B49D9RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B49D9RS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B49D9RS2DKR-ND
RCWPM-1206 49.9 1% K D55342K07B4

RCWPM-1206 49.9 1% K D55342K07B4

Buy Now Datasheet
SMD 49.9 Ohm 4W Resistor - 52-D55342K07B49D9RS2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 Ohm 4W Resistor
52-D55342K07B49D9RS2
SMD 49.9 Ohm 4W Resistor 52-D55342K07B49D9RS2
Res Thick Film 1206 49.9 Ohm 1% 1/4W 100ppm/C 0.01% Molded SMD SMD T/R Product overview: D55342K07B49D9RS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B49D9RS2 can be used for catalog matching and distributor lookup.

Res Thick Film 1206 49.9 Ohm 1% 1/4W 100ppm/C 0.01% Molded SMD SMD T/R Product overview: D55342K07B49D9RS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B49D9RS2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1001378-D55342K07B49D9RS2 D55342K07B49D9RS2 541-D55342K07B49D9RS2CT-ND 52-D55342K07B49D9RS2
Product Name Chip Resistor - Surface Mount - D55342K07B49D9RS2 Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount SMD 49.9 Ohm 4W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details