Vishay Precision Group Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD D55342K07B49D9PTN

Description
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD
Request a Quote
Description
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD - D55342K07B49D9PTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD
D55342K07B49D9PTN
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD D55342K07B49D9PTN
Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD

Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Ohm Vishay - 44C4455 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Ohm Vishay
44C4455
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Ohm Vishay 44C4455
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 49.9 Ohm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 49.9 Ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B49D9PTN 44C4455
Product Name Res Thin Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 49.9 Ohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details