Vishay Precision Group D55342K07B499DRWB D55342K07B499DRWB

Description
D55342K07B499DRWB
Request a Quote Datasheet
Description
D55342K07B499DRWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D55342K07B499DRWB - D55342K07B499DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B499DRWB
D55342K07B499DRWB
D55342K07B499DRWB D55342K07B499DRWB
D55342K07B499DRWB

D55342K07B499DRWB

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B499DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B499DRWB-ND
Chip Resistor - Surface Mount 541-D55342K07B499DRWB-ND
RCWPM-1206 499 1% K D55342K07B49

RCWPM-1206 499 1% K D55342K07B49

Buy Now Datasheet
Resistor, Thick Film, 499 Ohm, 0.25W, 1%; Resistance Vishay - 44C4489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 499 Ohm, 0.25W, 1%; Resistance Vishay
44C4489
Resistor, Thick Film, 499 Ohm, 0.25W, 1%; Resistance Vishay 44C4489
RESISTOR, THICK FILM, 499 OHM, 0.25W, 1%; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 499 OHM, 0.25W, 1%; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B499DRWB 541-D55342K07B499DRWB-ND 44C4489
Product Name D55342K07B499DRWB Chip Resistor - Surface Mount Resistor, Thick Film, 499 Ohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details