Vishay Precision Group Rcwpm-1206 499 1% K D55342K07B499Dp Rsl Vishay D55342K07B499DPUL

Description
RCWPM-1206 499 1% K D55342K07B499DP RSL
Description
RCWPM-1206 499 1% K D55342K07B499DP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 499 1% K D55342K07B499Dp Rsl Vishay - 26P9782 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 499 1% K D55342K07B499Dp Rsl Vishay
26P9782
Rcwpm-1206 499 1% K D55342K07B499Dp Rsl Vishay 26P9782
RCWPM-1206 499 1% K D55342K07B499DP RSL

RCWPM-1206 499 1% K D55342K07B499DP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9782
Product Name Rcwpm-1206 499 1% K D55342K07B499Dp Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details