Vishay Precision Group Res Thin Film 1206 47K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B47H0RT2

Description
Res Thin Film 1206 47K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1206 47K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 47K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B47H0RT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 47K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B47H0RT2
Res Thin Film 1206 47K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B47H0RT2
Res Thin Film 1206 47K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 47K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 47 Kohm Vishay - 44C4329 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 47 Kohm Vishay
44C4329
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 47 Kohm Vishay 44C4329
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 47 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 47 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B47H0RT2 44C4329
Product Name Res Thin Film 1206 47K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 47 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers