Vishay Precision Group Chip Resistor - Surface Mount D55342K07B47E5RWB

Description
RCWPM-1206 47.5K 1% K D55342K07B
Request a Quote Datasheet
Description
RCWPM-1206 47.5K 1% K D55342K07B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B47E5RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B47E5RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B47E5RWB-ND
RCWPM-1206 47.5K 1% K D55342K07B

RCWPM-1206 47.5K 1% K D55342K07B

Buy Now Datasheet
D55342K07B47E5RWB - D55342K07B47E5RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B47E5RWB
D55342K07B47E5RWB
D55342K07B47E5RWB D55342K07B47E5RWB
D55342K07B47E5RWB

D55342K07B47E5RWB

Supplier's Site
Resistor, Thick Film, 47.5Kohm, 0.25W, 1%; Resistance Vishay - 44C4308 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47.5Kohm, 0.25W, 1%; Resistance Vishay
44C4308
Resistor, Thick Film, 47.5Kohm, 0.25W, 1%; Resistance Vishay 44C4308
RESISTOR, THICK FILM, 47.5KOHM, 0.25W, 1%; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 47.5KOHM, 0.25W, 1%; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B47E5RWB-ND D55342K07B47E5RWB 44C4308
Product Name Chip Resistor - Surface Mount D55342K07B47E5RWB Resistor, Thick Film, 47.5Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers