Vishay Precision Group Chip Resistor - Surface Mount D55342K07B475DRWB

Description
THICK FILM RESISTOR 1206 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 1206 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B475DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B475DRWB-ND
Chip Resistor - Surface Mount 541-D55342K07B475DRWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
D55342K07B475DRWB - D55342K07B475DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B475DRWB
D55342K07B475DRWB
D55342K07B475DRWB D55342K07B475DRWB
D55342K07B475DRWB

D55342K07B475DRWB

Supplier's Site
Resistor, Thick Film, 475R, 1%, 0.25W, 1206; Resistance Vishay - 44C4405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 475R, 1%, 0.25W, 1206; Resistance Vishay
44C4405
Resistor, Thick Film, 475R, 1%, 0.25W, 1206; Resistance Vishay 44C4405
RESISTOR, THICK FILM, 475R, 1%, 0.25W, 1206; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 475R, 1%, 0.25W, 1206; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B475DRWB-ND D55342K07B475DRWB 44C4405
Product Name Chip Resistor - Surface Mount D55342K07B475DRWB Resistor, Thick Film, 475R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers