Vishay Precision Group Rcwpm-1206 475 1% K D55342K07B475Dm Tsl Vishay D55342K07B475DMWL

Description
RCWPM-1206 475 1% K D55342K07B475DM TSL
Description
RCWPM-1206 475 1% K D55342K07B475DM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 475 1% K D55342K07B475Dm Tsl Vishay - 26P9731 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 475 1% K D55342K07B475Dm Tsl Vishay
26P9731
Rcwpm-1206 475 1% K D55342K07B475Dm Tsl Vishay 26P9731
RCWPM-1206 475 1% K D55342K07B475DM TSL

RCWPM-1206 475 1% K D55342K07B475DM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9731
Product Name Rcwpm-1206 475 1% K D55342K07B475Dm Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details