Vishay Precision Group Rcwpm-1206 470K 2% K D55342K07B470Hs Tsl Vishay D55342K07B470HSWL

Description
RCWPM-1206 470K 2% K D55342K07B470HS TSL
Description
RCWPM-1206 470K 2% K D55342K07B470HS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 470K 2% K D55342K07B470Hs Tsl Vishay - 26P9719 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 470K 2% K D55342K07B470Hs Tsl Vishay
26P9719
Rcwpm-1206 470K 2% K D55342K07B470Hs Tsl Vishay 26P9719
RCWPM-1206 470K 2% K D55342K07B470HS TSL

RCWPM-1206 470K 2% K D55342K07B470HS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9719
Product Name Rcwpm-1206 470K 2% K D55342K07B470Hs Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details