Vishay Precision Group Rcwpm-1206 464 1% K D55342K07B464Dr Tsl Vishay D55342K07B464DRWL

Description
RCWPM-1206 464 1% K D55342K07B464DR TSL
Description
RCWPM-1206 464 1% K D55342K07B464DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 464 1% K D55342K07B464Dr Tsl Vishay - 26P9661 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 464 1% K D55342K07B464Dr Tsl Vishay
26P9661
Rcwpm-1206 464 1% K D55342K07B464Dr Tsl Vishay 26P9661
RCWPM-1206 464 1% K D55342K07B464DR TSL

RCWPM-1206 464 1% K D55342K07B464DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9661
Product Name Rcwpm-1206 464 1% K D55342K07B464Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details