Vishay Precision Group Res Thin Film 1206 45.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B45E3RTN

Description
Res Thin Film 1206 45.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 45.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 45.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B45E3RTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 45.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B45E3RTN
Res Thin Film 1206 45.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B45E3RTN
Res Thin Film 1206 45.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 45.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 45.3 Kohm Vishay - 44C4238 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 45.3 Kohm Vishay
44C4238
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 45.3 Kohm Vishay 44C4238
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 45.3 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 45.3 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B45E3RTN 44C4238
Product Name Res Thin Film 1206 45.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 45.3 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details