Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount D55342K07B43D2STIV

Description
Win Source Part Number: 1381857-D55342K07B43 D2STIV Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: D55342 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 25 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381857-D55342K07B43 D2STIV Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: D55342 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 25 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1381857-D55342K07B43D2STIV - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1381857-D55342K07B43D2STIV
Resistors - Chip Resistor - Surface Mount 1381857-D55342K07B43D2STIV
Win Source Part Number: 1381857-D55342K07B43 D2STIV Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: D55342 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 25 pcs

Win Source Part Number: 1381857-D55342K07B43D2STIV
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8533.21.0030
Mfr: Vishay
Base Product Number: D55342
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 25 pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-D55342K07B43D2STIVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B43D2STIVTR-ND
Chip Resistor - Surface Mount 764-D55342K07B43D2STIVTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1381857-D55342K07B43D2STIV 764-D55342K07B43D2STIVTR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details