Vishay Precision Group Rcwpm-1206 43.2 1% K D55342K07B43D2R Rsl Vishay D55342K07B43D2RUL

Description
RCWPM-1206 43.2 1% K D55342K07B43D2R RSL
Description
RCWPM-1206 43.2 1% K D55342K07B43D2R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 43.2 1% K D55342K07B43D2R Rsl Vishay - 26P9572 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 43.2 1% K D55342K07B43D2R Rsl Vishay
26P9572
Rcwpm-1206 43.2 1% K D55342K07B43D2R Rsl Vishay 26P9572
RCWPM-1206 43.2 1% K D55342K07B43D2R RSL

RCWPM-1206 43.2 1% K D55342K07B43D2R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9572
Product Name Rcwpm-1206 43.2 1% K D55342K07B43D2R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details